Synchronous FIFO 2.25K (256 x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)
IC FIFO SYNC 256X9 15NS 32-TQFP
Synchronous FIFO 2.25K (256 x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)
IC FIFO SYNC 256X9 10NS 32TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V201L15PFGI-ND | 72V201L15PFGI | 72V201L15PFGI | 72V201L15PFGI |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | 67 MHz | |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2 kbits | 2 kbits | 2 kbits |