Synchronous FIFO 256 x 9 Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 72V201L15PFG8 |
| Product Name | FIFOs Memory |
| Data Rate | 67 MHz |
| Access Time | 10 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Density | 0 kbits |