Synchronous FIFO 2.25K (256 x 9) Uni-Directional 100MHz 6.5ns 32-TQFP (7x7)
IC FIFO SYNC 256X9 10NS 32-TQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72V201L10PF8 | 72V201L10PF8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz |
| Access Time | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 2 kbits |