Asynchronous FIFO 16K x 9 Bi-Directional 40MHz 15ns 32-PLCC (14x11.46)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 72V06L15JI8 |
| Product Name | FIFOs Memory |
| Data Rate | 40 MHz |
| Access Time | 15 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Density | 16 kbits |