Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987598-72V03L35JG
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Access Time: 35 ns
Density: 18 kb
Sync/Async: Asynchronous
Word Size: 9 b
Direction: Unidirectional
Number of Pins: 32
Categories: OEM Parts(0-9)
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 9 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Element Configuration: Dual
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Nominal Supply Current: 60 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 987598-72V03L35JG |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 72V03L35JG |