Renesas Electronics Corporation FIFOs Memory 72V02L25JGI8

Description
Asynchronous FIFO 9K (1K x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)
Request a Quote Datasheet
Description
Asynchronous FIFO 9K (1K x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 72V02L25JGI8-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
72V02L25JGI8-ND
FIFOs Memory 72V02L25JGI8-ND
Asynchronous FIFO 9K (1K x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)

Asynchronous FIFO 9K (1K x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1315379-72V02L25JGI8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1315379-72V02L25JGI8
Integrated Circuits (ICs) - Logic - FIFOs Memory 1315379-72V02L25JGI8
Win Source Part Number: 1315379-72V02L25JGI8 Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 72V Package: Tape & Reel (TR) Mounting: SMD (SMT) Data Rate: 28.5MHz Function: Asynchronous Memory Size: 9K (1K x 9) Access Time: 25ns Current - Supply (Max): 60mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 3 V ~ 3.6 V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (14x11.46) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Base Product Number: 72V02

Win Source Part Number: 1315379-72V02L25JGI8
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 72V
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Data Rate: 28.5MHz
Function: Asynchronous
Memory Size: 9K (1K x 9)
Access Time: 25ns
Current - Supply (Max): 60mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 3 V ~ 3.6 V
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (14x11.46)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Base Product Number: 72V02

Buy Now Datasheet
Logic - FIFOs Memory - 72V02L25JGI8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72V02L25JGI8
Logic - FIFOs Memory 72V02L25JGI8
IC FIFO ASYNCH 1KX9 25NS 32PLCC

IC FIFO ASYNCH 1KX9 25NS 32PLCC

Supplier's Site Datasheet
FIFOs Memory - 72V02L25JGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72V02L25JGI8
FIFOs Memory 72V02L25JGI8
Asynchronous FIFO 9K (1K x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)

Asynchronous FIFO 9K (1K x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72V02L25JGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72V02L25JGI8
Integrated Circuits (ICs) - Logic - FIFOs Memory 72V02L25JGI8
IC FIFO ASYNC 1KX9 25NS 32PLCC

IC FIFO ASYNC 1KX9 25NS 32PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 72V02L25JGI8-ND 1315379-72V02L25JGI8 72V02L25JGI8 72V02L25JGI8 72V02L25JGI8
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 28 MHz 28 MHz 28 MHz 28 MHz
Access Time 25 ns 25 ns 25 ns 25 ns 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 9 kbits 9 kbits 9 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8858702VA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 4 kbits
View Details
Memory - 589994-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details