Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 22.2MHz 35ns 32-PLCC (14x11.46)
IC ASYNCH 512X9 35NS 32-PLCC
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 22.2MHz 35ns 32-PLCC (14x11.46)
IC ASYNCH 512X9 35NS 32-PLCC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72V01L35J-ND | 72V01L35J | 72V01L35J | 72V01L35J |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 22 MHz | 22 MHz | 22 MHz | |
| Access Time | 35 ns | 35 ns | 35 ns | 35 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4 kbits | 4 kbits | 4 kbits |