Asynchronous, Synchronous FIFO 1.125M (16K x 72) Uni-Directional 100MHz, 225MHz 8ns, 3.4ns 324-PBGA (19x19)
IC FIFO ASYNC/SYNC 16KX72 324BGA
IC FIFO 16384X72 4.4NS 324BGA
Asynchronous, Synchronous FIFO 1.125M (16K x 72) Uni-Directional 100MHz, 225MHz 8ns, 3.4ns 324-PBGA (19x19)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72T7285L4-4BBG-ND | 72T7285L4-4BBG | 72T7285L4-4BBG | 72T7285L4-4BBG |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 100 to 225 MHz | 100 to 225 MHz | 100 to 225 MHz | |
| Access Time | 3.4 to 8 ns | 8 to 3.4 ns | 8 to 3.4 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 1125 kbits | 1125 kbits | 1125 kbits |