IC FIFO ASYN/SYN 64KX72 324BGA
Asynchronous, Synchronous FIFO 4.5M (64K x 72) Uni-Directional 66MHz, 150MHz 12ns, 3.8ns 324-PBGA (19x19)
IC FIFO 65536X72 6-7NS 324-BGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72T72105L6-7BB | 72T72105L6-7BB | 72T72105L6-7BB |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4500 kbits | 4500 kbits | |
| Package Type | BGA | BGA; 324-BGA | |
| Supply Voltage | 2.375 V ~ 2.625 V | 2.375 V ~ 2.625 V |