Asynchronous, Synchronous FIFO 576K (16K x 36) Uni-Directional 83MHz, 200MHz 10ns, 3.6ns 208-PBGA (17x17)
IC FIFO 16384X36 5NS 208-BGA
IC FIFO 16384X36 5NS 208-BGA
Asynchronous, Synchronous FIFO 576K (16K x 36) Uni-Directional 83MHz, 200MHz 10ns, 3.6ns 208-PBGA (17x17)
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72T3685L5BBI-ND | 72T3685L5BBI | 72T3685L5BBI | 72T3685L5BBI |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 83 to 200 MHz | 83 to 200 MHz | 83 to 200 MHz | |
| Access Time | 3.6 to 10 ns | 10 to 3.6 ns | 10 to 3.6 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 576 kbits | 576 kbits | 576 kbits |