Asynchronous, Synchronous FIFO 72K (2K x 36) Uni-Directional 66MHz, 150MHz 12ns, 3.8ns 208-PBGA (17x17)
IC FIFO 2048X36 6-7NS 208-BGA
Asynchronous, Synchronous FIFO 72K (2K x 36) Uni-Directional 66MHz, 150MHz 12ns, 3.8ns 208-PBGA (17x17)
IC FIFO 2048X36 6-7NS 208-BGA
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72T3655L6-7BB-ND | 72T3655L6-7BB | 72T3655L6-7BB | 72T3655L6-7BB |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 66 to 150 MHz | 66 to 150 MHz | 66 to 150 MHz | |
| Access Time | 3.8 to 12 ns | 12 to 3.8 ns | 12 to 3.8 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 72 kbits | 72 kbits | 72 kbits |