Asynchronous, Synchronous FIFO 36K (1K x 36) Uni-Directional 100MHz, 225MHz 8ns, 3.4ns 208-PBGA (17x17)
IC FIFO 1024X36 4-4NS 208-BGA
IC FIFO 1024X36 4-4NS 208-BGA
Asynchronous, Synchronous FIFO 36K (1K x 36) Uni-Directional 100MHz, 225MHz 8ns, 3.4ns 208-PBGA (17x17)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72T3645L4-4BBG-ND | 72T3645L4-4BBG | 72T3645L4-4BBG | 72T3645L4-4BBG |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 100 to 225 MHz | 100 to 225 MHz | 100 to 225 MHz | |
| Access Time | 3.4 to 8 ns | 8 to 3.4 ns | 8 to 3.4 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 36 kbits | 36 kbits | 36 kbits |