The Quarktwin Technology Ltd. FIFO Memory, part number 72T3645L4-4BB, is a high-performance First-In-First-Out (FIFO) memory device designed for flexible data handling in various applications. It supports multiple bus widths, allowing configurations of 36-bit, 18-bit, or 9-bit data flows for both read and write operations. The device operates with independent read and write clocks, enabling simultaneous data processing. This FIFO memory features user-selectable timing modes, including IDT Standard and First Word Fall Through (FWFT), which can enhance data throughput in specific applications. It includes programmable flags for almost-empty and almost-full conditions, which can be set to trigger at user-defined offsets, providing flexibility in monitoring FIFO status. The device is available in a 240-pin Plastic Ball Grid Array (PBGA) package and operates within an industrial temperature range of -40°C to +85°C. It is suitable for applications requiring high-speed data buffering, such as telecommunications and video processing, and offers low power consumption with an auto power-down feature.
Asynchronous, Synchronous FIFO 36K (1K x 36) Uni-Directional 100MHz, 225MHz 8ns, 3.4ns 208-PBGA (17x17)
IC FIFO 1024X36 4-4NS 208-BGA
Asynchronous, Synchronous FIFO 36K (1K x 36) Uni-Directional 100MHz, 225MHz 8ns, 3.4ns 208-PBGA (17x17)
IC FIFO 1024X36 4-4NS 208-BGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72T3645L4-4BB-ND | 72T3645L4-4BB | 72T3645L4-4BB | 72T3645L4-4BB |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 100 to 225 MHz | 100 to 225 MHz | 100 to 225 MHz | |
| Access Time | 3.4 to 8 ns | 8 to 3.4 ns | 8 to 3.4 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 36 kbits | 36 kbits | 36 kbits |