IC FIFO 512KX36 ASYNC 240BGA
IC FIFO ASYN/SYN 512KX36 240BGA
Asynchronous, Synchronous FIFO 18M (512K x 36) Uni-Directional 66MHz, 166MHz 12ns, 3.8ns 240-PBGA (19x19)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72T36135ML6BBI | 72T36135ML6BBI | 72T36135ML6BBI |
| Product Name | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 66 to 166 MHz | 66 to 166 MHz | |
| Access Time | 12 to 3.8 ns | 12 to 3.8 ns | |
| Operating Current | 180 mA | 180 mA | 180 mA |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |