IC FIFO ASYN/SYN 512KX36 240BGA
IC FIFO 1MX18 6NS 240BGA
Asynchronous, Synchronous FIFO 18M (512K x 36) Uni-Directional 66MHz, 166MHz 12ns, 3.8ns 240-PBGA (19x19)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72T36135ML6BB | 72T36135ML6BB | 72T36135ML6BB |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 18000 kbits | 18000 kbits | |
| Package Type | BGA | BGA; 240-BGA | |
| Supply Voltage | 2.375 V ~ 2.625 V | 2.375 V ~ 2.625 V |