IC FIFO ASYN/SYN 256KX36 240BGA
IC FIFO 524X18 5NS 240BGA
Asynchronous, Synchronous FIFO 9M (256K x 36) Uni-Directional 83MHz, 200MHz 10ns, 3.6ns 240-PBGA (19x19)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72T36125L5BBG | 72T36125L5BBG | 72T36125L5BBG |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 9000 kbits | 9000 kbits | |
| Package Type | BGA | BGA; 240-BGA | |
| Supply Voltage | 2.375 V ~ 2.625 V | 2.375 V ~ 2.625 V |