IC FIFO 131KX36 5NS 240BGA
Asynchronous, Synchronous FIFO 4.5M (128K x 36) Uni-Directional 83MHz, 200MHz 10ns, 3.6ns 240-PBGA (19x19)
IC FIFO ASYN/SYN 128KX36 240BGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72T36115L5BB | 72T36115L5BB | 72T36115L5BB |
| Product Name | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 83 to 200 MHz | 83 to 200 MHz | |
| Access Time | 10 to 3.6 ns | 10 to 3.6 ns | |
| Operating Current | 90 mA | 90 mA | 90 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |