IC FIFO 131072X18 SYNC 240BGA
Asynchronous, Synchronous FIFO 4.5M (128K x 36) Uni-Directional 100MHz, 225MHz 8ns, 3.4ns 240-PBGA (19x19)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72T36115L4-4BBG | 72T36115L4-4BBG |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 100 to 225 MHz | 100 to 225 MHz |
| Access Time | 8 to 3.4 ns | 8 to 3.4 ns |
| Operating Current | 90 mA | 90 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |