IC FIFO 131X18 6-7NS 240BGA
Asynchronous, Synchronous FIFO 2.25M (64K x 36) Uni-Directional 66MHz, 150MHz 12ns, 3.8ns 240-PBGA (19x19)
IC FIFO ASYNC/SYN 64KX36 240BGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72T36105L6-7BB | 72T36105L6-7BB | 72T36105L6-7BB |
| Product Name | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 66 to 150 MHz | 66 to 150 MHz | |
| Access Time | 12 to 3.8 ns | 12 to 3.8 ns | |
| Operating Current | 90 mA | 90 mA | 90 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |