IC FIFO 131X18 5NS 240BGA
IC FIFO ASYNC/SYN 64KX36 240BGA
Asynchronous, Synchronous FIFO 2.25M (64K x 36) Uni-Directional 83MHz, 200MHz 10ns, 3.6ns 240-PBGA (19x19)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72T36105L5BBI | 72T36105L5BBI | 72T36105L5BBI |
| Product Name | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 83 to 200 MHz | 83 to 200 MHz | |
| Access Time | 10 to 3.6 ns | 10 to 3.6 ns | |
| Operating Current | 90 mA | 90 mA | 90 mA |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |