IC FIFO 65536X18 6-7NS 144BGA
Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 200MHz 3.6ns 144-PBGA (13x13)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72T1895L6-7BBI | 72T1895L6-7BBI |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 200 MHz | 200 MHz |
| Access Time | 3.6 ns | 3.6 ns |
| Operating Current | 60 mA | 60 mA |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |