Asynchronous, Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 66MHz, 150MHz 12ns, 3.8ns 144-PBGA (13x13)
IC FIFO 65536X18 6-7NS 144BGA
Asynchronous, Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 66MHz, 150MHz 12ns, 3.8ns 144-PBGA (13x13)
IC FIFO ASYNC/SYN 128KX9 144BGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72T1895L6-7BB-ND | 72T1895L6-7BB | 72T1895L6-7BB | 72T1895L6-7BB |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 66 to 150 MHz | 66 to 150 MHz | 66 to 150 MHz | |
| Access Time | 3.8 to 12 ns | 12 to 3.8 ns | 12 to 3.8 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 1125 kbits | 1125 kbits | 1125 kbits |