Asynchronous, Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 83MHz, 200MHz 10ns, 3.6ns 144-PBGA (13x13)
IC FIFO 65536X18 5NS 144BGA
Asynchronous, Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 83MHz, 200MHz 10ns, 3.6ns 144-PBGA (13x13)
IC FIFO ASYNC/SYN 128KX9 144BGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72T1895L5BBI-ND | 72T1895L5BBI | 72T1895L5BBI | 72T1895L5BBI |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 83 to 200 MHz | 83 to 200 MHz | 83 to 200 MHz | |
| Access Time | 3.6 to 10 ns | 10 to 3.6 ns | 10 to 3.6 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1125 kbits | 1125 kbits | 1125 kbits |