Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 200MHz 3.6ns 144-PBGA (13x13)
IC FIFO 65536X18 4NS 144BGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72T1895L4-4BBI | 72T1895L4-4BBI |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 200 MHz | 200 MHz |
| Access Time | 3.6 ns | 3.6 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Density | 1125 kbits |