Asynchronous, Synchronous FIFO 36K (2K x 18)(4K x 9) Uni-Directional 100MHz, 225MHz 8ns, 3.4ns 240-PBGA (19x19)
IC FIFO 2048X18 2.5V 4NS 240BGA
IC FIFO ASYNC/SYNC 4KX9 240BGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72T1845L4-4BB | 72T1845L4-4BB | 72T1845L4-4BB |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 100 to 225 MHz | 100 to 225 MHz | |
| Access Time | 8 to 3.4 ns | 8 to 3.4 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 36 kbits | 36 kbits |