Asynchronous, Synchronous FIFO 9M (512K x 18)(1M x 9) Uni-Directional 83MHz, 200MHz 10ns, 3.6ns 240-PBGA (19x19)
IC FIFO ASYNC/SYNC 1MX9 240BGA
IC FIFO 524X18 2.5V 5NS 240BGA
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72T18125L5BB | 72T18125L5BB | 72T18125L5BB |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 83 to 200 MHz | 83 to 200 MHz | |
| Access Time | 10 to 3.6 ns | 10 to 3.6 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 9000 kbits | 9000 kbits |