Renesas Electronics Corporation FIFOs Memory 72T18125L4-4BBG

Description
Asynchronous, Synchronous FIFO 9M (512K x 18)(1M x 9) Uni-Directional 100MHz, 225MHz 8ns, 3.4ns 240-PBGA (19x19)
Request a Quote Datasheet
Description
Asynchronous, Synchronous FIFO 9M (512K x 18)(1M x 9) Uni-Directional 100MHz, 225MHz 8ns, 3.4ns 240-PBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 800-2330-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
800-2330-ND
FIFOs Memory 800-2330-ND
Asynchronous, Synchronous FIFO 9M (512K x 18)(1M x 9) Uni-Directional 100MHz, 225MHz 8ns, 3.4ns 240-PBGA (19x19)

Asynchronous, Synchronous FIFO 9M (512K x 18)(1M x 9) Uni-Directional 100MHz, 225MHz 8ns, 3.4ns 240-PBGA (19x19)

Buy Now Datasheet
Integrated Circuits (ICs) Logic FIFOs Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Logic FIFOs Memory
Integrated Circuits (ICs) Logic FIFOs Memory
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Logic FIFOs Memory Series: 72T Package: Tray Product Status: Active Base Product Number: 72T18125 Operating Temperature: 0°C ~ 70°C Mounting Type: Surface Mount Package / Case: 240-BGA Supplier Device Package: 240-PBGA (19x19)

Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Logic FIFOs Memory
Series: 72T
Package: Tray
Product Status: Active
Base Product Number: 72T18125
Operating Temperature: 0°C ~ 70°C
Mounting Type: Surface Mount
Package / Case: 240-BGA
Supplier Device Package: 240-PBGA (19x19)

Buy Now Datasheet
FIFOs Memory - 72T18125L4-4BBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72T18125L4-4BBG
FIFOs Memory 72T18125L4-4BBG
Asynchronous, Synchronous FIFO 9M (512K x 18)(1M x 9) Uni-Directional 100MHz, 225MHz 8ns, 3.4ns 240-PBGA (19x19)

Asynchronous, Synchronous FIFO 9M (512K x 18)(1M x 9) Uni-Directional 100MHz, 225MHz 8ns, 3.4ns 240-PBGA (19x19)

Buy Now Datasheet
Logic - FIFOs Memory - 72T18125L4-4BBG - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72T18125L4-4BBG
Logic - FIFOs Memory 72T18125L4-4BBG
IC FIFO 524X18 2.5V 4NS 240BGA

IC FIFO 524X18 2.5V 4NS 240BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72T18125L4-4BBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72T18125L4-4BBG
Integrated Circuits (ICs) - Logic - FIFOs Memory 72T18125L4-4BBG
IC FIFO ASYNC/SYNC 1MX9 240BGA

IC FIFO ASYNC/SYNC 1MX9 240BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 800-2330-ND 72T18125L4-4BBG 72T18125L4-4BBG 72T18125L4-4BBG
Product Name FIFOs Memory Integrated Circuits (ICs) Logic FIFOs Memory FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 100 to 225 MHz 100 to 225 MHz 100 to 225 MHz
Access Time 3.4 to 8 ns 8 to 3.4 ns 8 to 3.4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 9000 kbits 9000 kbits 9000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27LS00APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; PDIP16
View Details
3 suppliers