IC FIFO ASYNC/SYN 512KX9 240BGA
IC FIFO 262KX18 6-7NS 240BGA
Asynchronous, Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 66MHz, 150MHz 12ns, 3.8ns 240-PBGA (19x19)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72T18115L6-7BB | 72T18115L6-7BB | 72T18115L6-7BB |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4500 kbits | 4500 kbits | |
| Package Type | BGA | BGA; 240-BGA | |
| Supply Voltage | 2.375 V ~ 2.625 V | 2.375 V ~ 2.625 V |