IC FIFO 262KX18 2.5V 4NS 240BGA
Asynchronous, Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 100MHz, 225MHz 8ns, 3.4ns 240-PBGA (19x19)
IC FIFO ASYNC/SYN 512KX9 240BGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72T18115L4-4BB | 72T18115L4-4BB | 72T18115L4-4BB |
| Product Name | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 100 to 225 MHz | 100 to 225 MHz | |
| Access Time | 8 to 3.4 ns | 8 to 3.4 ns | |
| Operating Current | 70 mA | 70 mA | 70 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |