IC FIFO 131X18 2.5V 10NS 24BGA
Asynchronous, Synchronous FIFO 2.25M (128K x 18)(256K x 9) Uni-Directional 50MHz, 100MHz 14ns, 4.5ns 240-PBGA (19x19)
IC FIFO ASYNC/SYN 256KX9 240BGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72T18105L10BB | 72T18105L10BB | 72T18105L10BB |
| Product Name | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 50 to 100 MHz | 50 to 100 MHz | |
| Access Time | 14 to 4.5 ns | 14 to 4.5 ns | |
| Operating Current | 70 mA | 70 mA | 70 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |