Renesas Electronics Corporation Logic - Logic - Signal Switches, Multiplexers, Decoders - 728980JG8 728980JG8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874368-728980JG8 Series: 7200 Operating Temperature Range: -40°C ~ 85°C Package: 44-LCC (J-Lead) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 728980 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT728980JG8, IDT728980JG8-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874368-728980JG8 Series: 7200 Operating Temperature Range: -40°C ~ 85°C Package: 44-LCC (J-Lead) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 728980 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT728980JG8, IDT728980JG8-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 728980JG8 - 874368-728980JG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 728980JG8
874368-728980JG8
Logic - Logic - Signal Switches, Multiplexers, Decoders - 728980JG8 874368-728980JG8
Manufacturer: Renesas Electronics America Win Source Part Number: 874368-728980JG8 Series: 7200 Operating Temperature Range: -40°C ~ 85°C Package: 44-LCC (J-Lead) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 728980 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT728980JG8, IDT728980JG8-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 874368-728980JG8
Series: 7200
Operating Temperature Range: -40°C ~ 85°C
Package: 44-LCC (J-Lead)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 728980
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT728980JG8, IDT728980JG8-ND

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-728980JG8
Analog Switch and Multiplexer IC 743-728980JG8
IC MULTIPLEXER 1 X 8:8 44PLCC Product overview: 728980JG8 from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-728980JG8 can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 1 X 8:8 44PLCC Product overview: 728980JG8 from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-728980JG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 728980JG8-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
728980JG8-ND
Signal Switches, Multiplexers, Decoders 728980JG8-ND
Multiplexer 1 x 8:8 44-PLCC (16.59x16.59)

Multiplexer 1 x 8:8 44-PLCC (16.59x16.59)

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 728980JG8 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
728980JG8
Logic - Signal Switches, Multiplexers, Decoders 728980JG8
IC MULTIPLEXER 1 X 8:8 44PLCC

IC MULTIPLEXER 1 X 8:8 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 874368-728980JG8 743-728980JG8 728980JG8-ND 728980JG8
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 728980JG8 Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Multiplexer & Demultiplexer ICs - 1916816P - RS Components, Ltd.
Specs
Configuration Quad SPDT
Number of Pins 20
View Details
Bilateral switch - 74LVC1G384GZYL - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
2 suppliers