The IDT7285 is a dual asynchronous FIFO memory with a capacity of 8,192 x 9 bits, designed for high-speed data processing applications. It features a maximum access time of 12 ns and operates with a maximum power consumption of 685 mW during active use and 83 mW in power-down mode. The device supports simultaneous read and write operations, making it suitable for multiprocessing and rate buffer applications. It includes status flags for empty, half-full, and full conditions, as well as an auto-retransmit capability for data management. The IDT7285 is fabricated using high-performance CMOS technology and is available in a space-saving TSSOP package. It operates within an industrial temperature range of -40°C to +85°C, making it suitable for a variety of environments. This product is in the end-of-life process, with the last time buy expiring on June 15, 2018.
IC FIFO 4096X18 20NS 56TSSOP
Asynchronous FIFO 144K (8K x 9 x 2) Uni-Directional 33.3MHz 20ns 56-TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 7285L20PA8 | 7285L20PA8 |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 33 MHz | 33 MHz |
| Access Time | 20 ns | 20 ns |
| Operating Current | 150 mA | 150 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |