IC FIFO SYNC 4096X18 25NS 64QFP
Synchronous FIFO 144K (8K x 9 x 2) Bi-Directional 40MHz 15ns 64-TQFP (14x14)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72851L25PF8 | 72851L25PF8 |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz |
| Access Time | 15 ns | 15 ns |
| Operating Current | 80 mA | 80 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |