Synchronous FIFO 144K (8K x 9 x 2) Bi-Directional 40MHz 15ns 64-TQFP (14x14)
IC FIFO SYNC 4096X18 25NS 64QFP
IC FIFO SYNC 4096X18 25NS 64QFP
Synchronous FIFO 144K (8K x 9 x 2) Bi-Directional 40MHz 15ns 64-TQFP (14x14)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 72851L25PF-ND | 72851L25PF | 72851L25PF | 72851L25PF |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz | 40 MHz | |
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 144 kbits | 144 kbits | 144 kbits |