Renesas Electronics Corporation Connectors,Interconnects 72851L15PF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Memory Size: 128KB Function: Multiple, NonProgrammable Data Rate: 420Mbps Voltage - Supply: 3V Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Memory Size: 128KB Function: Multiple, NonProgrammable Data Rate: 420Mbps Voltage - Supply: 3V Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Memory Size: 128KB Function: Multiple, NonProgrammable Data Rate: 420Mbps Voltage - Supply: 3V Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Last Time Buy
Memory Size: 128KB
Function: Multiple, NonProgrammable
Data Rate: 420Mbps
Voltage - Supply: 3V
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm SMA Bulkhead Jack - 111142 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details