Renesas Electronics Corporation Logic - FIFOs Memory 72851L10TF

Description
IC FIFO SYNC DUAL 8192X9 64QFP
Datasheet
Description
IC FIFO SYNC DUAL 8192X9 64QFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 72851L10TF - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72851L10TF
Logic - FIFOs Memory 72851L10TF
IC FIFO SYNC DUAL 8192X9 64QFP

IC FIFO SYNC DUAL 8192X9 64QFP

Supplier's Site Datasheet
FIFOs Memory - 72851L10TF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72851L10TF
FIFOs Memory 72851L10TF
Synchronous FIFO 144K (8K x 9 x 2) Bi-Directional 100MHz 6.5ns 64-TQFP (10x10)

Synchronous FIFO 144K (8K x 9 x 2) Bi-Directional 100MHz 6.5ns 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 72851L10TF 72851L10TF
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 100 MHz 100 MHz
Access Time 6.5 ns 6.5 ns
Operating Current 80 mA 80 mA
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 315-1345-000 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details