Renesas Electronics Corporation FIFOs Memory 72851L10PF

Description
Synchronous FIFO 144K (8K x 9 x 2) Bi-Directional 100MHz 6.5ns 64-TQFP (14x14)
Request a Quote Datasheet
Description
Synchronous FIFO 144K (8K x 9 x 2) Bi-Directional 100MHz 6.5ns 64-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 72851L10PF-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
72851L10PF-ND
FIFOs Memory 72851L10PF-ND
Synchronous FIFO 144K (8K x 9 x 2) Bi-Directional 100MHz 6.5ns 64-TQFP (14x14)

Synchronous FIFO 144K (8K x 9 x 2) Bi-Directional 100MHz 6.5ns 64-TQFP (14x14)

Buy Now Datasheet
FIFOs Memory - 72851L10PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72851L10PF
FIFOs Memory 72851L10PF
Synchronous FIFO 144K (8K x 9 x 2) Bi-Directional 100MHz 6.5ns 64-TQFP (14x14)

Synchronous FIFO 144K (8K x 9 x 2) Bi-Directional 100MHz 6.5ns 64-TQFP (14x14)

Buy Now Datasheet
Logic - FIFOs Memory - 72851L10PF - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72851L10PF
Logic - FIFOs Memory 72851L10PF
IC FIFO SYNC 4096X18 10NS 64QFP

IC FIFO SYNC 4096X18 10NS 64QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 72851L10PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
72851L10PF
Integrated Circuits (ICs) - Logic - FIFOs Memory 72851L10PF
IC FIFO SYNC 4096X18 10NS 64QFP

IC FIFO SYNC 4096X18 10NS 64QFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 72851L10PF-ND 72851L10PF 72851L10PF 72851L10PF
Product Name FIFOs Memory FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 100 MHz 100 MHz 100 MHz
Access Time 6.5 ns 6.5 ns 6.5 ns 6.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 144 kbits 144 kbits 144 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details