The IDT7284L20PA is a dual asynchronous FIFO memory device with a capacity of 4,096 x 9 bits. It operates at a maximum access time of 12 ns and supports asynchronous and simultaneous read and write operations. The device is designed for low power consumption, with a maximum active power of 685 mW and a power-down mode consuming 83 mW. It features status flags for empty, half-full, and full conditions, along with an auto-retransmit capability that allows for resetting the read pointer for data retransmission. The FIFO is fabricated using high-performance CMOS technology and is available in a space-saving TSSOP package. It operates within an industrial temperature range of -40°C to +85°C, making it suitable for various applications requiring reliable data buffering and management.
IC FIFO 2048X18 20NS 56TSSOP
Asynchronous FIFO 72K (4K x 9 x 2) Uni-Directional 33.3MHz 20ns 56-TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 7284L20PA | 7284L20PA |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 33 MHz | 33 MHz |
| Access Time | 20 ns | 20 ns |
| Operating Current | 150 mA | 150 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |