Asynchronous FIFO 72K (4K x 9 x 2) Uni-Directional 40MHz 15ns 56-TSSOP
IC FIFO ASYNC 4KX9X2 56TSSOP
Asynchronous FIFO 72K (4K x 9 x 2) Uni-Directional 40MHz 15ns 56-TSSOP
IC FIFO 2048X18 15NS 56TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7284L15PAI-ND | 7284L15PAI | 7284L15PAI | 7284L15PAI |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz | 40 MHz | |
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 72 kbits | 72 kbits | 72 kbits |