The IDT72841 is a dual synchronous FIFO memory device with a capacity of 4,096 x 9 bits, designed for high-speed data buffering applications. It features a 10 ns read/write cycle time and operates with separate control and data lines for each FIFO, allowing for flexible configurations such as bidirectional operation and width expansion. The device includes separate Empty, Full, Programmable Almost-Empty, and Almost-Full flags for each FIFO, enhancing memory utilization. It is available in a space-saving 64-pin Thin Quad Flat Pack (TQFP) or Slim Thin Quad Flatpack (STQFP) package and supports an industrial temperature range of -40°C to +85°C. The IDT72841 is suitable for applications requiring large capacity and high-speed data handling.
Synchronous FIFO 72K (4K x 9 x 2) Bi-Directional 40MHz 15ns 64-TQFP (14x14)
IC FIFO SYNC 4KX9 25NS 64QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72841L25PFI8 | 72841L25PFI8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz |
| Access Time | 15 ns | 15 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Density | 72 kbits |