Synchronous FIFO 72K (4K x 9 x 2) Bi-Directional 40MHz 15ns 64-TQFP (14x14)
IC FIFO SYNC 4KX9 25NS 64QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72841L25PF | 72841L25PF |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz |
| Access Time | 15 ns | 15 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 72 kbits |