The IDT7283L20PA is a dual asynchronous FIFO memory device with a capacity of 2,048 x 9 bits. It features a maximum access time of 12 ns, allowing for high-speed data processing. The device supports simultaneous read and write operations, making it suitable for applications requiring efficient data handling. It operates with a maximum active power consumption of 685 mW and a power-down consumption of 83 mW, ensuring low power usage. The FIFO includes status flags for empty, half-full, and full conditions, and it offers auto-retransmit capability for enhanced data management. The device is housed in a space-saving TSSOP package and is available for industrial temperature ranges from -40°C to +85°C. This product is ideal for applications such as bi-directional data transfer, width and depth expansion, and bus-matching.
IC MEM FIFO 2048X9 20NS 56-TSSOP
Asynchronous FIFO 36K (2K x 9 x 2) Uni-Directional 33.3MHz 20ns 56-TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 7283L20PA | 7283L20PA |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 33 MHz | 33 MHz |
| Access Time | 20 ns | 20 ns |
| Operating Current | 150 mA | 150 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |