The IDT7283L15PAI is a dual asynchronous FIFO memory device with a capacity of 2,048 x 9 bits. It operates with a maximum access time of 15 ns and supports simultaneous read and write operations, making it suitable for high-speed data processing applications. The device features low power consumption, with a maximum active power of 685 mW and a power-down mode consuming 83 mW. It includes status flags for empty, half-full, and full conditions, as well as an auto-retransmit capability for data management. The IDT7283L15PAI is fabricated using high-performance CMOS technology and is available in a space-saving TSSOP package. It operates over an industrial temperature range of -40°C to +85°C, making it suitable for various environmental conditions. This FIFO memory is ideal for applications requiring bi-directional data flow, width and depth expansion, and bus-matching.
Asynchronous FIFO 36K (2K x 9 x 2) Uni-Directional 40MHz 15ns 56-TSSOP
IC FIFO ASYNC 2KX9X2 56TSSOP
Asynchronous FIFO 36K (2K x 9 x 2) Uni-Directional 40MHz 15ns 56-TSSOP
IC FIFO ASYNC 2048X9 56-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-1503-5-ND | 7283L15PAI | 7283L15PAI | 7283L15PAI |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz | 40 MHz | |
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 36 kbits | 36 kbits | 36 kbits |