IC MEM FIFO 2048X9 15NS 56-TSSOP
Asynchronous FIFO 36K (2K x 9 x 2) Uni-Directional 40MHz 15ns 56-TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 7283L15PA8 | 7283L15PA8 |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz |
| Access Time | 15 ns | 15 ns |
| Operating Current | 150 mA | 150 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |