Renesas Electronics Corporation FIFOs Memory 7283L15PA

Description
Asynchronous FIFO 36K (2K x 9 x 2) Uni-Directional 40MHz 15ns 56-TSSOP
Datasheet
Description
Asynchronous FIFO 36K (2K x 9 x 2) Uni-Directional 40MHz 15ns 56-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 7283L15PA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7283L15PA
FIFOs Memory 7283L15PA
Asynchronous FIFO 36K (2K x 9 x 2) Uni-Directional 40MHz 15ns 56-TSSOP

Asynchronous FIFO 36K (2K x 9 x 2) Uni-Directional 40MHz 15ns 56-TSSOP

Buy Now Datasheet
Logic - FIFOs Memory - 7283L15PA - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7283L15PA
Logic - FIFOs Memory 7283L15PA
IC MEM FIFO 2048X9 15NS 56-TSSOP

IC MEM FIFO 2048X9 15NS 56-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 7283L15PA 7283L15PA
Product Name FIFOs Memory Logic - FIFOs Memory
Data Rate 40 MHz 40 MHz
Access Time 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 36 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details
Memory - 609368300A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details