The IDT7283L12PAG is a dual asynchronous FIFO memory device with a capacity of 2,048 x 9 bits. It operates with a maximum access time of 12 ns and supports asynchronous read and write operations. The device features low power consumption, with a maximum active power of 685 mW and a power-down mode consuming 83 mW. It includes status flags for empty, half-full, and full conditions, and offers auto-retransmit capability for data management. The FIFO is designed for applications requiring high-speed data buffering and is fabricated using high-performance CMOS technology. It is available in a space-saving TSSOP package and operates over an industrial temperature range of -40°C to +85°C. The product is in the end-of-life process, with the last time buy expiring on June 15, 2018.
Asynchronous FIFO 36K (2K x 9 x 2) Uni-Directional 50MHz 12ns 56-TSSOP
IC FIFO 2048X9 12NS 56TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 7283L12PAG | 7283L12PAG |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz |
| Access Time | 12 ns | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 36 kbits |