The IDT7282L20PA is a dual asynchronous FIFO memory device with a capacity of 1,024 x 9 bits. It features a maximum access time of 12 ns and operates with a power consumption of 685 mW during active use and 83 mW in power-down mode. This FIFO supports simultaneous read and write operations, making it suitable for applications requiring high-speed data handling. It includes status flags for empty, half-full, and full conditions, as well as an auto-retransmit capability for data management. The device is fabricated using high-performance CMOS technology and is available in a space-saving TSSOP package. It operates over an industrial temperature range of -40°C to +85°C, making it suitable for various environmental conditions. The IDT7282L20PA is ideal for applications such as bi-directional data transfer, width and depth expansion, and bus-matching.
Asynchronous FIFO 18K (1K x 9 x 2) Uni-Directional 33.3MHz 20ns 56-TSSOP
IC FIFO 1KX9 20NS 56TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 7282L20PA | 7282L20PA |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 33 MHz | 33 MHz |
| Access Time | 20 ns | 20 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 18 kbits |