Synchronous FIFO 36K (1K x 18 x 2) Bi-Directional 40MHz 15ns 121-PBGA (15x15)
IC FIFO SYNC DL 1024X18 121BGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72825LB25BG8 | 72825LB25BG8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz |
| Access Time | 15 ns | 15 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 36 kbits |