The IDT72825LB15PFGI is a dual 18-bit synchronous FIFO memory device with a capacity of 1,024 x 18 bits, designed for high-speed data buffering applications. It features a 10ns read/write cycle time and a 6.5ns access time, making it suitable for applications requiring fast data transfer, such as network switching and interprocessor communication. The device supports both asynchronous and synchronous clock operations, allowing for design flexibility. It includes programmable Almost-Empty and Almost-Full flags, as well as fixed Empty and Full flags for status indication. The IDT72825LB can be expanded in depth and width, accommodating larger data paths and buffering needs. It is available in a 128-pin Thin Quad Flatpack (TQFP) package and operates within an industrial temperature range of -40°C to +85°C. The product is in the end-of-life process, with the last time buy expiring on June 15, 2018.
Synchronous FIFO 36K (1K x 18 x 2) Bi-Directional 66.7MHz 10ns 128-TQFP (14x20)
IC FIFO SYNC DL 1024X18 128TQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 72825LB15PFGI | 72825LB15PFGI |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz |
| Access Time | 10 ns | 10 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Density | 36 kbits |