Renesas Electronics Corporation Logic - FIFOs Memory 72825LB15BG

Description
IC FIFO SYNC DL 1024X18 121BGA
Datasheet
Description
IC FIFO SYNC DL 1024X18 121BGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 72825LB15BG - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
72825LB15BG
Logic - FIFOs Memory 72825LB15BG
IC FIFO SYNC DL 1024X18 121BGA

IC FIFO SYNC DL 1024X18 121BGA

Supplier's Site Datasheet
FIFOs Memory - 72825LB15BG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
72825LB15BG
FIFOs Memory 72825LB15BG
Synchronous FIFO 36K (1K x 18 x 2) Bi-Directional 66.7MHz 10ns 121-PBGA (15x15)

Synchronous FIFO 36K (1K x 18 x 2) Bi-Directional 66.7MHz 10ns 121-PBGA (15x15)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 72825LB15BG 72825LB15BG
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 67 MHz 67 MHz
Access Time 10 ns 10 ns
Operating Current 100 mA 100 mA
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers